Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5015K000FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5015K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5015K000FHEK
Vishay/DaleMetal Film Resistors - CMF5015K000FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5015K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000FHEK-ND
Through Hole Resistors CMF5015K000FHEK-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15K 1% T-2 Ek E3 Vishay - 67P5798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15K 1% T-2 Ek E3 Vishay
67P5798
Cmf-50 15K 1% T-2 Ek E3 Vishay 67P5798
CMF-50 15K 1% T-2 EK e3

CMF-50 15K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000FHEK CMF5015K000FHEK-ND 67P5798
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 15K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details