Vishay Precision Group RES 15.0K OHM 1% 50PPM 1/4W CMF5015K000FHEB

Description
RES 15.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 15.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1% 50PPM 1/4W - CMF5015K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1% 50PPM 1/4W
CMF5015K000FHEB
RES 15.0K OHM 1% 50PPM 1/4W CMF5015K000FHEB
RES 15.0Kohm 1% 50PPM 1/4W

RES 15.0Kohm 1% 50PPM 1/4W

Supplier's Site
4W 200V Resistor - 53-CMF5015K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF5015K000FHEB
4W 200V Resistor 53-CMF5015K000FHEB
15kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5015K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015K000FHEB can be used for catalog matching and distributor lookup.

15kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5015K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF15.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0KQFCT-ND
Through Hole Resistors CMF15.0KQFCT-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0KQFTR-ND
Through Hole Resistors CMF15.0KQFTR-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078560-CMF5015K000FHEB
Resistors - Through Hole Resistors 1078560-CMF5015K000FHEB
Win Source Part Number: 1078560-CMF5015K000F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): 7-1879625-8; CMF5014K000FHEB; CMF5514K300FHEB; CMF5014K700FHEB; RN60D1502FRE6; MFR-25FBF52-15K; MFR-25FRF52-15K; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF15.0KQFCT,CMF15.0 KQFTR Base Product Number: CMF50

Win Source Part Number: 1078560-CMF5015K000FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): 7-1879625-8; CMF5014K000FHEB; CMF5514K300FHEB; CMF5014K700FHEB; RN60D1502FRE6; MFR-25FBF52-15K; MFR-25FRF52-15K;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF15.0KQFCT,CMF15.0KQFTR
Base Product Number: CMF50

Buy Now Datasheet
Resistor, Metal Film, 15 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8065
Resistor, Metal Film, 15 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8065
RESISTOR, METAL FILM, 15 KOHM, 250 MW, 1%, FULL REEL; Resistance:15kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 15 KOHM, 250 MW, 1%, FULL REEL; Resistance:15kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5797 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Kohm, 250 Mw, 1%; Resistance Vishay
67P5797
Metal Film Resistor, 15 Kohm, 250 Mw, 1%; Resistance Vishay 67P5797
METAL FILM RESISTOR, 15 KOHM, 250 MW, 1%; Resistance:15kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 KOHM, 250 MW, 1%; Resistance:15kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF5015K000FHEB 53-CMF5015K000FHEB CMF15.0KQFCT-ND 1078560-CMF5015K000FHEB 83R8065 67P5797
Product Name RES 15.0K OHM 1% 50PPM 1/4W 4W 200V Resistor Through Hole Resistors Resistors - Through Hole Resistors Resistor, Metal Film, 15 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 15 Kohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers