Vishay Intertechnology, Inc. RES 15K OHM 1/4W .1% AXIAL CMF5015K000BEEK

Description
RES 15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W .1% AXIAL - CMF5015K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W .1% AXIAL
CMF5015K000BEEK
RES 15K OHM 1/4W .1% AXIAL CMF5015K000BEEK
RES 15Kohm 1/4W .1% AXIAL

RES 15Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000BEEK-ND
Through Hole Resistors CMF5015K000BEEK-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15K .1% T-9 Ek E3 Vishay - 67P5790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15K .1% T-9 Ek E3 Vishay
67P5790
Cmf-50 15K .1% T-9 Ek E3 Vishay 67P5790
CMF-50 15K .1% T-9 EK e3

CMF-50 15K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000BEEK CMF5015K000BEEK-ND 67P5790
Product Name RES 15K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 15K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details