Vishay Intertechnology, Inc. Through Hole Resistors CMF50158R00FHEK

Description
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50158R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50158R00FHEK-ND
Through Hole Resistors CMF50158R00FHEK-ND
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 158 OHM 1/4W 1% AXIAL - CMF50158R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W 1% AXIAL
CMF50158R00FHEK
RES 158 OHM 1/4W 1% AXIAL CMF50158R00FHEK
RES 158ohm 1/4W 1% AXIAL

RES 158ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 158 1% T-2 Ek E3 Vishay - 67P5883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 158 1% T-2 Ek E3 Vishay
67P5883
Cmf-50 158 1% T-2 Ek E3 Vishay 67P5883
CMF-50 158 1% T-2 EK e3

CMF-50 158 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50158R00FHEK-ND CMF50158R00FHEK 67P5883
Product Name Through Hole Resistors RES 158 OHM 1/4W 1% AXIAL Cmf-50 158 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details