Vishay Intertechnology, Inc. 158 OHM 4W Resistor CMF50158R00FHEB

Description
RES 158 OHM 1/4W 1% AXIAL Product overview: CMF50158R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 158 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50158R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 158 OHM 1/4W 1% AXIAL Product overview: CMF50158R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 158 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50158R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
158 OHM 4W Resistor - 53-CMF50158R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
158 OHM 4W Resistor
53-CMF50158R00FHEB
158 OHM 4W Resistor 53-CMF50158R00FHEB
RES 158 OHM 1/4W 1% AXIAL Product overview: CMF50158R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 158 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50158R00FHEB can be used for catalog matching and distributor lookup.

RES 158 OHM 1/4W 1% AXIAL Product overview: CMF50158R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 158 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50158R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF50158R00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50158R00FHEBTR-ND
Through Hole Resistors 541-CMF50158R00FHEBTR-ND
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50158R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50158R00FHEBCT-ND
Through Hole Resistors 541-CMF50158R00FHEBCT-ND
RES 158 OHM 1/4W 1% AXIAL

RES 158 OHM 1/4W 1% AXIAL

Buy Now Datasheet
RES 158 OHM 1/4W 1% AXIAL - CMF50158R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W 1% AXIAL
CMF50158R00FHEB
RES 158 OHM 1/4W 1% AXIAL CMF50158R00FHEB
RES 158ohm 1/4W 1% AXIAL

RES 158ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 158 1% T-2 Eb E3 Vishay - 67P5882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 158 1% T-2 Eb E3 Vishay
67P5882
Cmf-50 158 1% T-2 Eb E3 Vishay 67P5882
CMF-50 158 1% T-2 EB e3

CMF-50 158 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50158R00FHEB 541-CMF50158R00FHEBTR-ND CMF50158R00FHEB 67P5882
Product Name 158 OHM 4W Resistor Through Hole Resistors RES 158 OHM 1/4W 1% AXIAL Cmf-50 158 1% T-2 Eb E3 Vishay
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details