Vishay Intertechnology, Inc. Through Hole Resistors CMF50158K00FHEB

Description
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF158KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF158KQFTR-ND
Through Hole Resistors CMF158KQFTR-ND
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 158K OHM 1/4W 1% AXIAL - CMF50158K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/4W 1% AXIAL
CMF50158K00FHEB
RES 158K OHM 1/4W 1% AXIAL CMF50158K00FHEB
RES 158Kohm 1/4W 1% AXIAL

RES 158Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 158K 1% T-2 Eb E3 Vishay - 67P5880 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 158K 1% T-2 Eb E3 Vishay
67P5880
Cmf-50 158K 1% T-2 Eb E3 Vishay 67P5880
CMF-50 158K 1% T-2 EB e3

CMF-50 158K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF158KQFTR-ND CMF50158K00FHEB 67P5880
Product Name Through Hole Resistors RES 158K OHM 1/4W 1% AXIAL Cmf-50 158K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details