Vishay Intertechnology, Inc. Through Hole Resistors CMF50154R00FHEK

Description
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50154R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50154R00FHEK-ND
Through Hole Resistors CMF50154R00FHEK-ND
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 154 OHM 1/4W 1% AXIAL - CMF50154R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/4W 1% AXIAL
CMF50154R00FHEK
RES 154 OHM 1/4W 1% AXIAL CMF50154R00FHEK
RES 154ohm 1/4W 1% AXIAL

RES 154ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 154 1% T-2 Ek E3 Vishay - 67P5879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 154 1% T-2 Ek E3 Vishay
67P5879
Cmf-50 154 1% T-2 Ek E3 Vishay 67P5879
CMF-50 154 1% T-2 EK e3

CMF-50 154 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50154R00FHEK-ND CMF50154R00FHEK 67P5879
Product Name Through Hole Resistors RES 154 OHM 1/4W 1% AXIAL Cmf-50 154 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers