Vishay Intertechnology, Inc. RES 154 OHM 1/4W 1% AXIAL CMF50154R00FHEB

Description
RES 154ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/4W 1% AXIAL - CMF50154R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/4W 1% AXIAL
CMF50154R00FHEB
RES 154 OHM 1/4W 1% AXIAL CMF50154R00FHEB
RES 154ohm 1/4W 1% AXIAL

RES 154ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF154QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154QFTR-ND
Through Hole Resistors CMF154QFTR-ND
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF154QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154QFCT-ND
Through Hole Resistors CMF154QFCT-ND
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
154 OHM 4W Resistor - 53-CMF50154R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
154 OHM 4W Resistor
53-CMF50154R00FHEB
154 OHM 4W Resistor 53-CMF50154R00FHEB
RES 154 OHM 1/4W 1% AXIAL Product overview: CMF50154R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 154 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50154R00FHEB can be used for catalog matching and distributor lookup.

RES 154 OHM 1/4W 1% AXIAL Product overview: CMF50154R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 154 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50154R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 154 1% T-2 Eb E3 Vishay - 67P5878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 154 1% T-2 Eb E3 Vishay
67P5878
Cmf-50 154 1% T-2 Eb E3 Vishay 67P5878
CMF-50 154 1% T-2 EB e3

CMF-50 154 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50154R00FHEB CMF154QFTR-ND 53-CMF50154R00FHEB 67P5878
Product Name RES 154 OHM 1/4W 1% AXIAL Through Hole Resistors 154 OHM 4W Resistor Cmf-50 154 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details