Vishay Intertechnology, Inc. RES 154K OHM 1/4W 1% AXIAL CMF50154K00FKBF

Description
RES 154Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/4W 1% AXIAL - CMF50154K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/4W 1% AXIAL
CMF50154K00FKBF
RES 154K OHM 1/4W 1% AXIAL CMF50154K00FKBF
RES 154Kohm 1/4W 1% AXIAL

RES 154Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50154K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50154K00FKBF-ND
Through Hole Resistors CMF50154K00FKBF-ND
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4934
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4934
Resistor,Metal Film,154KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,154KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50154K00FKBF CMF50154K00FKBF-ND 40C4934
Product Name RES 154K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details