Vishay Intertechnology, Inc. RES 154K OHM 1/4W 1% AXIAL CMF50154K00FHR6

Description
RES 154Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/4W 1% AXIAL - CMF50154K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/4W 1% AXIAL
CMF50154K00FHR6
RES 154K OHM 1/4W 1% AXIAL CMF50154K00FHR6
RES 154Kohm 1/4W 1% AXIAL

RES 154Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50154K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50154K00FHR6-ND
Through Hole Resistors CMF50154K00FHR6-ND
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 154K 1% T-2 Re6 Vishay - 67P5875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 154K 1% T-2 Re6 Vishay
67P5875
Cmf-50 154K 1% T-2 Re6 Vishay 67P5875
CMF-50 154K 1% T-2 RE6

CMF-50 154K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50154K00FHR6 CMF50154K00FHR6-ND 67P5875
Product Name RES 154K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 154K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details