Vishay Intertechnology, Inc. Through Hole Resistors CMF50154K00FHEB

Description
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF154KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154KQFTR-ND
Through Hole Resistors CMF154KQFTR-ND
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50154K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50154K00FHEB
Metal Film Resistors - CMF50154K00FHEB
Metal Film Resistors - Through Hole 1/8watt 154Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 154Kohms 1%

Supplier's Site
Cmf-50 154K 1% T-2 Eb E3 Vishay - 67P5873 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 154K 1% T-2 Eb E3 Vishay
67P5873
Cmf-50 154K 1% T-2 Eb E3 Vishay 67P5873
CMF-50 154K 1% T-2 EB e3

CMF-50 154K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF154KQFTR-ND CMF50154K00FHEB 67P5873
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 154K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details