Vishay Intertechnology, Inc. RES 151 OHM 1/4W 1% AXIAL CMF50151R00FKEK

Description
RES 151ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 151ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 151 OHM 1/4W 1% AXIAL - CMF50151R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 151 OHM 1/4W 1% AXIAL
CMF50151R00FKEK
RES 151 OHM 1/4W 1% AXIAL CMF50151R00FKEK
RES 151ohm 1/4W 1% AXIAL

RES 151ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50151R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50151R00FKEK-ND
Through Hole Resistors CMF50151R00FKEK-ND
151 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

151 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 151 1% T-1 Ek E3 Vishay - 67P5863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 151 1% T-1 Ek E3 Vishay
67P5863
Cmf-50 151 1% T-1 Ek E3 Vishay 67P5863
CMF-50 151 1% T-1 EK e3

CMF-50 151 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50151R00FKEK CMF50151R00FKEK-ND 67P5863
Product Name RES 151 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 151 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 151 ohms 151 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers