Vishay Intertechnology, Inc. Through Hole Resistors CMF50150R00FKR6

Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50150R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00FKR6-ND
Through Hole Resistors CMF50150R00FKR6-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF50150R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF50150R00FKR6
Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF50150R00FKR6
Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4932
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4932
Resistor,Metal Film,150Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00FKR6-ND CMF50150R00FKR6 40C4932
Product Name Through Hole Resistors Res Metal Film 150 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details