Vishay Intertechnology, Inc. Through Hole Resistors CMF50150R00FKEA

Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50150R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00FKEA-ND
Through Hole Resistors CMF50150R00FKEA-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150 OHM 1/4W 1% AXIAL - CMF50150R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 1% AXIAL
CMF50150R00FKEA
RES 150 OHM 1/4W 1% AXIAL CMF50150R00FKEA
RES 150ohm 1/4W 1% AXIAL

RES 150ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 99M1107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
99M1107
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 99M1107
Resistor,Metal Film,150Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00FKEA-ND CMF50150R00FKEA 99M1107
Product Name Through Hole Resistors RES 150 OHM 1/4W 1% AXIAL Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details