Vishay Intertechnology, Inc. RES 150 OHM 1/4W 1% AXIAL CMF50150R00FKBF

Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 1% AXIAL - CMF50150R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 1% AXIAL
CMF50150R00FKBF
RES 150 OHM 1/4W 1% AXIAL CMF50150R00FKBF
RES 150ohm 1/4W 1% AXIAL

RES 150ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50150R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00FKBF-ND
Through Hole Resistors CMF50150R00FKBF-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50150R00FKBF CMF50150R00FKBF-ND
Product Name RES 150 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details