Vishay Precision Group RES 150 OHM 1/4W 1% AXIAL CMF50150R00FHEB

Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 1% AXIAL - CMF50150R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 1% AXIAL
CMF50150R00FHEB
RES 150 OHM 1/4W 1% AXIAL CMF50150R00FHEB
RES 150ohm 1/4W 1% AXIAL

RES 150ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF150QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150QFCT-ND
Through Hole Resistors CMF150QFCT-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF150QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150QFTR-ND
Through Hole Resistors CMF150QFTR-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay - 26R4018 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay
26R4018
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay 26R4018
METAL FILM RESISTOR, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 150 Ohm, 250Mw, 1%; Resistance Vishay - 45P3136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Ohm, 250Mw, 1%; Resistance Vishay
45P3136
Resistor, Metal Film, 150 Ohm, 250Mw, 1%; Resistance Vishay 45P3136
RESISTOR, METAL FILM, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00FHEB CMF150QFCT-ND 26R4018
Product Name RES 150 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details