Vishay Intertechnology, Inc. RES 150 OHM 1/4W .1% AXIAL CMF50150R00BEEK

Description
RES 150ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W .1% AXIAL - CMF50150R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W .1% AXIAL
CMF50150R00BEEK
RES 150 OHM 1/4W .1% AXIAL CMF50150R00BEEK
RES 150ohm 1/4W .1% AXIAL

RES 150ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50150R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00BEEK-ND
Through Hole Resistors CMF50150R00BEEK-ND
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 150 .1% T-9 Ek E3 Vishay - 67P5856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 150 .1% T-9 Ek E3 Vishay
67P5856
Cmf-50 150 .1% T-9 Ek E3 Vishay 67P5856
CMF-50 150 .1% T-9 EK e3

CMF-50 150 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00BEEK CMF50150R00BEEK-ND 67P5856
Product Name RES 150 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 150 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details