Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50150R00BEBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50150R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50150R00BEBF
Vishay/DaleMetal Film Resistors - CMF50150R00BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50150R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00BEBF-ND
Through Hole Resistors CMF50150R00BEBF-ND
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 150 .1% T-9 B14 Vishay - 67P5855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 150 .1% T-9 B14 Vishay
67P5855
Cmf-50 150 .1% T-9 B14 Vishay 67P5855
CMF-50 150 .1% T-9 B14

CMF-50 150 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00BEBF CMF50150R00BEBF-ND 67P5855
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 150 .1% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details