Vishay Intertechnology, Inc. Metal Film Resistors - CMF50150K00FKEA

Description
Metal Film Resistors - Through Hole CMF-50 150K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 150K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50150K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50150K00FKEA
Metal Film Resistors - CMF50150K00FKEA
Metal Film Resistors - Through Hole CMF-50 150K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 150K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF50150K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150K00FKEA-ND
Through Hole Resistors CMF50150K00FKEA-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 150K 1% T-1 Ea E3 Vishay - 67P5849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 150K 1% T-1 Ea E3 Vishay
67P5849
Cmf-50 150K 1% T-1 Ea E3 Vishay 67P5849
CMF-50 150K 1% T-1 EA e3

CMF-50 150K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150K00FKEA CMF50150K00FKEA-ND 67P5849
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 150K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers