Vishay Intertechnology, Inc. Metal Film Resistors - CMF50150K00FHEK

Description
Metal Film Resistors - Through Hole 1/8watt 150Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 150Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50150K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50150K00FHEK
Metal Film Resistors - CMF50150K00FHEK
Metal Film Resistors - Through Hole 1/8watt 150Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 150Kohms 1%

Supplier's Site
Through Hole Resistors - CMF50150K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150K00FHEK-ND
Through Hole Resistors CMF50150K00FHEK-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 48M5992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
48M5992
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 48M5992
Resistor,Metal Film,150KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,150KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150K00FHEK CMF50150K00FHEK-ND 48M5992
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details