Vishay Intertechnology, Inc. Through Hole Resistors CMF50150K00BEBF

Description
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50150K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150K00BEBF-ND
Through Hole Resistors CMF50150K00BEBF-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50150K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50150K00BEBF
Metal Film Resistors - CMF50150K00BEBF
Metal Film Resistors - Through Hole CMF-50 150K .1% T-9 B14

Metal Film Resistors - Through Hole CMF-50 150K .1% T-9 B14

Supplier's Site
Cmf-50 150K .1% T-9 B14 Vishay - 67P5845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 150K .1% T-9 B14 Vishay
67P5845
Cmf-50 150K .1% T-9 B14 Vishay 67P5845
CMF-50 150K .1% T-9 B14

CMF-50 150K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150K00BEBF-ND CMF50150K00BEBF 67P5845
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 150K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details