Vishay Intertechnology, Inc. Through Hole Resistors CMF5014R900DHEK

Description
14.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5014R900DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014R900DHEK-ND
Through Hole Resistors CMF5014R900DHEK-ND
14.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.9 OHM 1/4W .5% AXIAL - CMF5014R900DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9 OHM 1/4W .5% AXIAL
CMF5014R900DHEK
RES 14.9 OHM 1/4W .5% AXIAL CMF5014R900DHEK
RES 14.9ohm 1/4W .5% AXIAL

RES 14.9ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 14.9 .5% T-2 Ek E3 Vishay - 67P5760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.9 .5% T-2 Ek E3 Vishay
67P5760
Cmf-50 14.9 .5% T-2 Ek E3 Vishay 67P5760
CMF-50 14.9 .5% T-2 EK e3

CMF-50 14.9 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R900DHEK-ND CMF5014R900DHEK 67P5760
Product Name Through Hole Resistors RES 14.9 OHM 1/4W .5% AXIAL Cmf-50 14.9 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.9 ohms 14.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details