Vishay Intertechnology, Inc. Through Hole Resistors CMF5014R700FKRE

Description
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5014R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014R700FKRE-ND
Through Hole Resistors CMF5014R700FKRE-ND
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7 OHM 1/4W 1% AXIAL - CMF5014R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% AXIAL
CMF5014R700FKRE
RES 14.7 OHM 1/4W 1% AXIAL CMF5014R700FKRE
RES 14.7ohm 1/4W 1% AXIAL

RES 14.7ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 14.7 1% T-1 R36 Vishay - 67P5758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7 1% T-1 R36 Vishay
67P5758
Cmf-50 14.7 1% T-1 R36 Vishay 67P5758
CMF-50 14.7 1% T-1 R36

CMF-50 14.7 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R700FKRE-ND CMF5014R700FKRE 67P5758
Product Name Through Hole Resistors RES 14.7 OHM 1/4W 1% AXIAL Cmf-50 14.7 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details