Vishay Precision Group 14.7 OHM 4W Resistor CMF5014R700FHEB

Description
RES 14.7 OHM 1/4W 1% AXIAL Product overview: CMF5014R700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014R700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 14.7 OHM 1/4W 1% AXIAL Product overview: CMF5014R700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014R700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.7 OHM 4W Resistor - 53-CMF5014R700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.7 OHM 4W Resistor
53-CMF5014R700FHEB
14.7 OHM 4W Resistor 53-CMF5014R700FHEB
RES 14.7 OHM 1/4W 1% AXIAL Product overview: CMF5014R700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014R700FHEB can be used for catalog matching and distributor lookup.

RES 14.7 OHM 1/4W 1% AXIAL Product overview: CMF5014R700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014R700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 14.7 OHM 1/4W 1% AXIAL - CMF5014R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% AXIAL
CMF5014R700FHEB
RES 14.7 OHM 1/4W 1% AXIAL CMF5014R700FHEB
RES 14.7ohm 1/4W 1% AXIAL

RES 14.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF14.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7QFTR-ND
Through Hole Resistors CMF14.7QFTR-ND
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF14.7QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7QFCT-ND
Through Hole Resistors CMF14.7QFCT-ND
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.7 1% T-2 Eb E3 Vishay - 67P5756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7 1% T-2 Eb E3 Vishay
67P5756
Cmf-50 14.7 1% T-2 Eb E3 Vishay 67P5756
CMF-50 14.7 1% T-2 EB e3

CMF-50 14.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5014R700FHEB CMF5014R700FHEB CMF14.7QFTR-ND 67P5756
Product Name 14.7 OHM 4W Resistor RES 14.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 14.7 1% T-2 Eb E3 Vishay
Technology / Construction METAL FILM MetalFilm
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details