Vishay Intertechnology, Inc. RES 14.5 OHM 1/4W .5% AXIAL CMF5014R500DHEK

Description
RES 14.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5 OHM 1/4W .5% AXIAL - CMF5014R500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5 OHM 1/4W .5% AXIAL
CMF5014R500DHEK
RES 14.5 OHM 1/4W .5% AXIAL CMF5014R500DHEK
RES 14.5ohm 1/4W .5% AXIAL

RES 14.5ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014R500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014R500DHEK-ND
Through Hole Resistors CMF5014R500DHEK-ND
14.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.5 .5% T-2 Ek E3 Vishay - 67P5755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.5 .5% T-2 Ek E3 Vishay
67P5755
Cmf-50 14.5 .5% T-2 Ek E3 Vishay 67P5755
CMF-50 14.5 .5% T-2 EK e3

CMF-50 14.5 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R500DHEK CMF5014R500DHEK-ND 67P5755
Product Name RES 14.5 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 14.5 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.5 ohms 14.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details