Vishay Intertechnology, Inc. RES 14.3 OHM 1/4W 1% AXIAL CMF5014R300FHEK

Description
RES 14.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/4W 1% AXIAL - CMF5014R300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/4W 1% AXIAL
CMF5014R300FHEK
RES 14.3 OHM 1/4W 1% AXIAL CMF5014R300FHEK
RES 14.3ohm 1/4W 1% AXIAL

RES 14.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014R300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014R300FHEK-ND
Through Hole Resistors CMF5014R300FHEK-ND
14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.3 1% T-2 Ek E3 Vishay - 67P5753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.3 1% T-2 Ek E3 Vishay
67P5753
Cmf-50 14.3 1% T-2 Ek E3 Vishay 67P5753
CMF-50 14.3 1% T-2 EK e3

CMF-50 14.3 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R300FHEK CMF5014R300FHEK-ND 67P5753
Product Name RES 14.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 14.3 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details