Vishay Intertechnology, Inc. Through Hole Resistors CMF5014R300FHEB

Description
14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF14.3QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.3QFTR-ND
Through Hole Resistors CMF14.3QFTR-ND
14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3 OHM 1% 50PPM 1/4W - CMF5014R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1% 50PPM 1/4W
CMF5014R300FHEB
RES 14.3 OHM 1% 50PPM 1/4W CMF5014R300FHEB
RES 14.3ohm 1% 50PPM 1/4W

RES 14.3ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 14.3 1% T-2 Eb E3 Vishay - 67P5752 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.3 1% T-2 Eb E3 Vishay
67P5752
Cmf-50 14.3 1% T-2 Eb E3 Vishay 67P5752
CMF-50 14.3 1% T-2 EB e3

CMF-50 14.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF14.3QFTR-ND CMF5014R300FHEB 67P5752
Product Name Through Hole Resistors RES 14.3 OHM 1% 50PPM 1/4W Cmf-50 14.3 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details