Vishay Intertechnology, Inc. Through Hole Resistors CMF5014R000FHEK

Description
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5014R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014R000FHEK-ND
Through Hole Resistors CMF5014R000FHEK-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14 OHM 1/4W 1% AXIAL - CMF5014R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/4W 1% AXIAL
CMF5014R000FHEK
RES 14 OHM 1/4W 1% AXIAL CMF5014R000FHEK
RES 14ohm 1/4W 1% AXIAL

RES 14ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 14 1% T-2 Ek E3 Vishay - 67P5749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14 1% T-2 Ek E3 Vishay
67P5749
Cmf-50 14 1% T-2 Ek E3 Vishay 67P5749
CMF-50 14 1% T-2 EK e3

CMF-50 14 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R000FHEK-ND CMF5014R000FHEK 67P5749
Product Name Through Hole Resistors RES 14 OHM 1/4W 1% AXIAL Cmf-50 14 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details