Vishay Intertechnology, Inc. RES 14.0 OHM 1% 50PPM 1/4W CMF5014R000FHEB

Description
RES 14.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 14.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0 OHM 1% 50PPM 1/4W - CMF5014R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1% 50PPM 1/4W
CMF5014R000FHEB
RES 14.0 OHM 1% 50PPM 1/4W CMF5014R000FHEB
RES 14.0ohm 1% 50PPM 1/4W

RES 14.0ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF14.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0QFTR-ND
Through Hole Resistors CMF14.0QFTR-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14 1% T-2 Eb E3 Vishay - 67P5748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14 1% T-2 Eb E3 Vishay
67P5748
Cmf-50 14 1% T-2 Eb E3 Vishay 67P5748
CMF-50 14 1% T-2 EB e3

CMF-50 14 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014R000FHEB CMF14.0QFTR-ND 67P5748
Product Name RES 14.0 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 14 1% T-2 Eb E3 Vishay
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details