Vishay Precision Group Cmf-50 14.7K 1% T-2 Re8 Vishay CMF5014K700FHR8

Description
CMF-50 14.7K 1% T-2 RE8
Description
CMF-50 14.7K 1% T-2 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 14.7K 1% T-2 Re8 Vishay - 67P5745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7K 1% T-2 Re8 Vishay
67P5745
Cmf-50 14.7K 1% T-2 Re8 Vishay 67P5745
CMF-50 14.7K 1% T-2 RE8

CMF-50 14.7K 1% T-2 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5745
Product Name Cmf-50 14.7K 1% T-2 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details