Vishay Intertechnology, Inc. Metal Film Resistors - CMF5014K700FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 14.7Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 14.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5014K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5014K700FHEB
Metal Film Resistors - CMF5014K700FHEB
Metal Film Resistors - Through Hole 1/8watt 14.7Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 14.7Kohms 1%

Supplier's Site
4W Resistor - 53-CMF5014K700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 14.7K OHM 1/4W 1% AXIAL Product overview: CMF5014K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014K700FHEB can be used for catalog matching and distributor lookup.

RES 14.7K OHM 1/4W 1% AXIAL Product overview: CMF5014K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014K700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF14.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7KQFTR-ND
Through Hole Resistors CMF14.7KQFTR-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF14.7KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7KQFCT-ND
Through Hole Resistors CMF14.7KQFCT-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.7K 1% T-2 Eb E3 Vishay - 67P5742 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7K 1% T-2 Eb E3 Vishay
67P5742
Cmf-50 14.7K 1% T-2 Eb E3 Vishay 67P5742
CMF-50 14.7K 1% T-2 EB e3

CMF-50 14.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5014K700FHEB 53-CMF5014K700FHEB CMF14.7KQFTR-ND 67P5742
Product Name Metal Film Resistors - 4W Resistor Through Hole Resistors Cmf-50 14.7K 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details