Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W .1% AXIAL CMF5014K700BHEK

Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W .1% AXIAL - CMF5014K700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .1% AXIAL
CMF5014K700BHEK
RES 14.7K OHM 1/4W .1% AXIAL CMF5014K700BHEK
RES 14.7Kohm 1/4W .1% AXIAL

RES 14.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014K700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K700BHEK-ND
Through Hole Resistors CMF5014K700BHEK-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.7K .1% T-2 Ek E3 Vishay - 67P5740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7K .1% T-2 Ek E3 Vishay
67P5740
Cmf-50 14.7K .1% T-2 Ek E3 Vishay 67P5740
CMF-50 14.7K .1% T-2 EK e3

CMF-50 14.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K700BHEK CMF5014K700BHEK-ND 67P5740
Product Name RES 14.7K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 14.7K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details