Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W .1% AXIAL CMF5014K700BHBF

Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W .1% AXIAL - CMF5014K700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .1% AXIAL
CMF5014K700BHBF
RES 14.7K OHM 1/4W .1% AXIAL CMF5014K700BHBF
RES 14.7Kohm 1/4W .1% AXIAL

RES 14.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014K700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K700BHBF-ND
Through Hole Resistors CMF5014K700BHBF-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 81H5277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
81H5277
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 81H5277
Resistor,Metal Film,147KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K700BHBF CMF5014K700BHBF-ND 81H5277
Product Name RES 14.7K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details