Vishay Intertechnology, Inc. Through Hole Resistors CMF5014K300FKRE

Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5014K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K300FKRE-ND
Through Hole Resistors CMF5014K300FKRE-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3K OHM 1/4W 1% AXIAL - CMF5014K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W 1% AXIAL
CMF5014K300FKRE
RES 14.3K OHM 1/4W 1% AXIAL CMF5014K300FKRE
RES 14.3Kohm 1/4W 1% AXIAL

RES 14.3Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 14.3K 1% T-1 R36 Vishay - 67P5737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.3K 1% T-1 R36 Vishay
67P5737
Cmf-50 14.3K 1% T-1 R36 Vishay 67P5737
CMF-50 14.3K 1% T-1 R36

CMF-50 14.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K300FKRE-ND CMF5014K300FKRE 67P5737
Product Name Through Hole Resistors RES 14.3K OHM 1/4W 1% AXIAL Cmf-50 14.3K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers