Vishay Intertechnology, Inc. Through Hole Resistors CMF5014K300FHEB

Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF14.3KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.3KQFTR-ND
Through Hole Resistors CMF14.3KQFTR-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3K OHM 1% 50PPM 1/4W - CMF5014K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1% 50PPM 1/4W
CMF5014K300FHEB
RES 14.3K OHM 1% 50PPM 1/4W CMF5014K300FHEB
RES 14.3Kohm 1% 50PPM 1/4W

RES 14.3Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 14.3K 1% T-2 Eb E3 Vishay - 67P5734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.3K 1% T-2 Eb E3 Vishay
67P5734
Cmf-50 14.3K 1% T-2 Eb E3 Vishay 67P5734
CMF-50 14.3K 1% T-2 EB e3

CMF-50 14.3K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF14.3KQFTR-ND CMF5014K300FHEB 67P5734
Product Name Through Hole Resistors RES 14.3K OHM 1% 50PPM 1/4W Cmf-50 14.3K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details