Vishay Intertechnology, Inc. RES 14.2K OHM 1/4W .5% AXIAL CMF5014K200DHRE

Description
RES 14.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 1/4W .5% AXIAL - CMF5014K200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/4W .5% AXIAL
CMF5014K200DHRE
RES 14.2K OHM 1/4W .5% AXIAL CMF5014K200DHRE
RES 14.2Kohm 1/4W .5% AXIAL

RES 14.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014K200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K200DHRE-ND
Through Hole Resistors CMF5014K200DHRE-ND
14.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.2K .5% T-2 R36 Vishay - 67P5731 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.2K .5% T-2 R36 Vishay
67P5731
Cmf-50 14.2K .5% T-2 R36 Vishay 67P5731
CMF-50 14.2K .5% T-2 R36

CMF-50 14.2K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K200DHRE CMF5014K200DHRE-ND 67P5731
Product Name RES 14.2K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 14.2K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details