Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5014K000FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 14Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 14Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5014K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5014K000FKBF
Vishay/DaleMetal Film Resistors - CMF5014K000FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 14Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 14Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5014K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K000FKBF-ND
Through Hole Resistors CMF5014K000FKBF-ND
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4880
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4880
Resistor,Metal Film,140KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,140KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K000FKBF CMF5014K000FKBF-ND 40C4880
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers