Vishay Precision Group RES 14.0K OHM 1/4W 1% AXIAL CMF5014K000FHEB

Description
RES 14.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/4W 1% AXIAL - CMF5014K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/4W 1% AXIAL
CMF5014K000FHEB
RES 14.0K OHM 1/4W 1% AXIAL CMF5014K000FHEB
RES 14.0Kohm 1/4W 1% AXIAL

RES 14.0Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5014K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 14.0K OHM 1/4W 1% AXIAL Product overview: CMF5014K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014K000FHEB can be used for catalog matching and distributor lookup.

RES 14.0K OHM 1/4W 1% AXIAL Product overview: CMF5014K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5014K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF14.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0KQFTR-ND
Through Hole Resistors CMF14.0KQFTR-ND
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF14.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0KQFCT-ND
Through Hole Resistors CMF14.0KQFCT-ND
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1208990-CMF5014K000FHEB
Resistors - Through Hole Resistors 1208990-CMF5014K000FHEB
Win Source Part Number: 1208990-CMF5014K000F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 14 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF14.0KQFCT,CMF14.0 KQFTR Base Product Number: CMF50

Win Source Part Number: 1208990-CMF5014K000FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 14 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF14.0KQFCT,CMF14.0KQFTR
Base Product Number: CMF50

Buy Now Datasheet
Resistor, Metal Film, 14 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 14 Kohm, 250 Mw, 1%; Resistance Vishay
83R8064
Resistor, Metal Film, 14 Kohm, 250 Mw, 1%; Resistance Vishay 83R8064
RESISTOR, METAL FILM, 14 KOHM, 250 MW, 1%; Resistance:14kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 14 KOHM, 250 MW, 1%; Resistance:14kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 14 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5723 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14 Kohm, 250 Mw, 1%; Resistance Vishay
67P5723
Metal Film Resistor, 14 Kohm, 250 Mw, 1%; Resistance Vishay 67P5723
METAL FILM RESISTOR, 14 KOHM, 250 MW, 1%; Resistance:14kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 14 KOHM, 250 MW, 1%; Resistance:14kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5014K000FHEB 53-CMF5014K000FHEB CMF14.0KQFTR-ND 1208990-CMF5014K000FHEB 83R8064
Product Name RES 14.0K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Resistors - Through Hole Resistors Resistor, Metal Film, 14 Kohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 14000 ohms 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details