Vishay Intertechnology, Inc. RES 147 OHM 1/4W 1% AXIAL CMF50147R00FHEK

Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/4W 1% AXIAL - CMF50147R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/4W 1% AXIAL
CMF50147R00FHEK
RES 147 OHM 1/4W 1% AXIAL CMF50147R00FHEK
RES 147ohm 1/4W 1% AXIAL

RES 147ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50147R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50147R00FHEK-ND
Through Hole Resistors CMF50147R00FHEK-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 147 1% T-2 Ek E3 Vishay - 67P5784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 147 1% T-2 Ek E3 Vishay
67P5784
Cmf-50 147 1% T-2 Ek E3 Vishay 67P5784
CMF-50 147 1% T-2 EK e3

CMF-50 147 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50147R00FHEK CMF50147R00FHEK-ND 67P5784
Product Name RES 147 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 147 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers