Vishay Intertechnology, Inc. Metal Film Resistors - CMF50147R00FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 147ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 147ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50147R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50147R00FHEB
Metal Film Resistors - CMF50147R00FHEB
Metal Film Resistors - Through Hole 1/8watt 147ohms 1%

Metal Film Resistors - Through Hole 1/8watt 147ohms 1%

Supplier's Site
Through Hole Resistors - CMF147QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF147QFTR-ND
Through Hole Resistors CMF147QFTR-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 147 1% T-2 Eb E3 Vishay - 67P5783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 147 1% T-2 Eb E3 Vishay
67P5783
Cmf-50 147 1% T-2 Eb E3 Vishay 67P5783
CMF-50 147 1% T-2 EB e3

CMF-50 147 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50147R00FHEB CMF147QFTR-ND 67P5783
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 147 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers