Vishay Intertechnology, Inc. RES 147K OHM 1/4W 1% AXIAL CMF50147K00FKRE

Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W 1% AXIAL - CMF50147K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W 1% AXIAL
CMF50147K00FKRE
RES 147K OHM 1/4W 1% AXIAL CMF50147K00FKRE
RES 147Kohm 1/4W 1% AXIAL

RES 147Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50147K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50147K00FKRE-ND
Through Hole Resistors CMF50147K00FKRE-ND
147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 147K 1% T-1 R36 Vishay - 67P5782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 147K 1% T-1 R36 Vishay
67P5782
Cmf-50 147K 1% T-1 R36 Vishay 67P5782
CMF-50 147K 1% T-1 R36

CMF-50 147K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50147K00FKRE CMF50147K00FKRE-ND 67P5782
Product Name RES 147K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 147K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details