Vishay Intertechnology, Inc. RES 147K OHM 1/4W 1% AXIAL CMF50147K00FKEA

Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W 1% AXIAL - CMF50147K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W 1% AXIAL
CMF50147K00FKEA
RES 147K OHM 1/4W 1% AXIAL CMF50147K00FKEA
RES 147Kohm 1/4W 1% AXIAL

RES 147Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50147K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50147K00FKEA-ND
Through Hole Resistors CMF50147K00FKEA-ND
147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 147K 1% T-1 Ea E3 Vishay - 40P3845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 147K 1% T-1 Ea E3 Vishay
40P3845
Cmf-50 147K 1% T-1 Ea E3 Vishay 40P3845
CMF-50 147K 1% T-1 EA e3

CMF-50 147K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50147K00FKEA CMF50147K00FKEA-ND 40P3845
Product Name RES 147K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 147K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers