Vishay Intertechnology, Inc. RES 143 OHM 1/4W 1% AXIAL CMF50143R00FHEB

Description
RES 143ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/4W 1% AXIAL - CMF50143R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/4W 1% AXIAL
CMF50143R00FHEB
RES 143 OHM 1/4W 1% AXIAL CMF50143R00FHEB
RES 143ohm 1/4W 1% AXIAL

RES 143ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF143QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF143QFTR-ND
Through Hole Resistors CMF143QFTR-ND
143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 143 1% T-2 Eb E3 Vishay - 67P5778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 143 1% T-2 Eb E3 Vishay
67P5778
Cmf-50 143 1% T-2 Eb E3 Vishay 67P5778
CMF-50 143 1% T-2 EB e3

CMF-50 143 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50143R00FHEB CMF143QFTR-ND 67P5778
Product Name RES 143 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 143 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details