Vishay Intertechnology, Inc. Through Hole Resistors CMF50143K00FKBF

Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50143K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50143K00FKBF-ND
Through Hole Resistors CMF50143K00FKBF-ND
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF50143K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50143K00FKBF
Vishay/DaleMetal Film Resistors - CMF50143K00FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 143Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 143Kohms 1%

Supplier's Site
Cmf-50 143K 1% T-1 B14 Vishay - 67P5776 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 143K 1% T-1 B14 Vishay
67P5776
Cmf-50 143K 1% T-1 B14 Vishay 67P5776
CMF-50 143K 1% T-1 B14

CMF-50 143K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50143K00FKBF-ND CMF50143K00FKBF 67P5776
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 143K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details