Vishay Intertechnology, Inc. RES 143K OHM 1/4W .1% AXIAL CMF50143K00BER6

Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/4W .1% AXIAL - CMF50143K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W .1% AXIAL
CMF50143K00BER6
RES 143K OHM 1/4W .1% AXIAL CMF50143K00BER6
RES 143Kohm 1/4W .1% AXIAL

RES 143Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50143K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50143K00BER6-ND
Through Hole Resistors CMF50143K00BER6-ND
143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 143K .1% T-9 Re6 Vishay - 67P5771 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 143K .1% T-9 Re6 Vishay
67P5771
Cmf-50 143K .1% T-9 Re6 Vishay 67P5771
CMF-50 143K .1% T-9 RE6

CMF-50 143K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50143K00BER6 CMF50143K00BER6-ND 67P5771
Product Name RES 143K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 143K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details