Vishay Intertechnology, Inc. RES 143K OHM 1/4W .1% AXIAL CMF50143K00BEBF

Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/4W .1% AXIAL - CMF50143K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W .1% AXIAL
CMF50143K00BEBF
RES 143K OHM 1/4W .1% AXIAL CMF50143K00BEBF
RES 143Kohm 1/4W .1% AXIAL

RES 143Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50143K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50143K00BEBF-ND
Through Hole Resistors CMF50143K00BEBF-ND
143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,143Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 77C6057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
77C6057
Resistor,metal Film,143Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 77C6057
Resistor,Metal Film,143KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,143KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50143K00BEBF CMF50143K00BEBF-ND 77C6057
Product Name RES 143K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,143Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details