Vishay Intertechnology, Inc. RES 140 OHM 1% 50PPM 1/4W CMF50140R00FHEB

Description
RES 140ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 140ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1% 50PPM 1/4W - CMF50140R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1% 50PPM 1/4W
CMF50140R00FHEB
RES 140 OHM 1% 50PPM 1/4W CMF50140R00FHEB
RES 140ohm 1% 50PPM 1/4W

RES 140ohm 1% 50PPM 1/4W

Supplier's Site
140 OHM 4W Resistor - 53-CMF50140R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140 OHM 4W Resistor
53-CMF50140R00FHEB
140 OHM 4W Resistor 53-CMF50140R00FHEB
RES 140 OHM 1/4W 1% AXIAL Product overview: CMF50140R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50140R00FHEB can be used for catalog matching and distributor lookup.

RES 140 OHM 1/4W 1% AXIAL Product overview: CMF50140R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50140R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF140QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF140QFCT-ND
Through Hole Resistors CMF140QFCT-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF140QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF140QFTR-ND
Through Hole Resistors CMF140QFTR-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF50140R00FHEB 53-CMF50140R00FHEB CMF140QFCT-ND
Product Name RES 140 OHM 1% 50PPM 1/4W 140 OHM 4W Resistor Through Hole Resistors
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers