Vishay Intertechnology, Inc. RES 140K OHM 1/4W 1% AXIAL CMF50140K00FHEK

Description
RES 140Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/4W 1% AXIAL - CMF50140K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/4W 1% AXIAL
CMF50140K00FHEK
RES 140K OHM 1/4W 1% AXIAL CMF50140K00FHEK
RES 140Kohm 1/4W 1% AXIAL

RES 140Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50140K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50140K00FHEK-ND
Through Hole Resistors CMF50140K00FHEK-ND
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 140K 1% T-2 Ek E3 Vishay - 67P5762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 140K 1% T-2 Ek E3 Vishay
67P5762
Cmf-50 140K 1% T-2 Ek E3 Vishay 67P5762
CMF-50 140K 1% T-2 EK e3

CMF-50 140K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50140K00FHEK CMF50140K00FHEK-ND 67P5762
Product Name RES 140K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 140K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers