Vishay Intertechnology, Inc. RES 13.5 OHM 1/4W .5% AXIAL CMF5013R500DHEK

Description
RES 13.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5 OHM 1/4W .5% AXIAL - CMF5013R500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/4W .5% AXIAL
CMF5013R500DHEK
RES 13.5 OHM 1/4W .5% AXIAL CMF5013R500DHEK
RES 13.5ohm 1/4W .5% AXIAL

RES 13.5ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013R500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013R500DHEK-ND
Through Hole Resistors CMF5013R500DHEK-ND
13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.5 .5% T-2 Ek E3 Vishay - 67P5685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.5 .5% T-2 Ek E3 Vishay
67P5685
Cmf-50 13.5 .5% T-2 Ek E3 Vishay 67P5685
CMF-50 13.5 .5% T-2 EK e3

CMF-50 13.5 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R500DHEK CMF5013R500DHEK-ND 67P5685
Product Name RES 13.5 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 13.5 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.5 ohms 13.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers