Vishay Intertechnology, Inc. RES 13.5 OHM 1/4W .1% AXIAL CMF5013R500BHEK

Description
RES 13.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5 OHM 1/4W .1% AXIAL - CMF5013R500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/4W .1% AXIAL
CMF5013R500BHEK
RES 13.5 OHM 1/4W .1% AXIAL CMF5013R500BHEK
RES 13.5ohm 1/4W .1% AXIAL

RES 13.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013R500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013R500BHEK-ND
Through Hole Resistors CMF5013R500BHEK-ND
13.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.5 .1% T-2 Ek E3 Vishay - 67P5683 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.5 .1% T-2 Ek E3 Vishay
67P5683
Cmf-50 13.5 .1% T-2 Ek E3 Vishay 67P5683
CMF-50 13.5 .1% T-2 EK e3

CMF-50 13.5 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R500BHEK CMF5013R500BHEK-ND 67P5683
Product Name RES 13.5 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 13.5 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.5 ohms 13.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details